Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/75R1412N

Description
STD PLUG, SOCKET, 83723 SIII BAYONET
Request a Quote Datasheet
Description
STD PLUG, SOCKET, 83723 SIII BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/75R1412N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/75R1412N
MIL Spec Connector - MIL-DTL-83723 III M83723/75R1412N
STD PLUG, SOCKET, 83723 SIII BAYONET

STD PLUG, SOCKET, 83723 SIII BAYONET

Buy Now
Connectors Mil-Qualified, Circular Body, All - M83723/75R1412N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/75R1412N
Connectors Mil-Qualified, Circular Body, All M83723/75R1412N
STD PLUG, SOCKET, 83723 SIII BAYONET

STD PLUG, SOCKET, 83723 SIII BAYONET

Buy Now
Circular Conn, Plug, 14-12, Cable; Military Specification Aero Electric - 80P6786 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14-12, Cable; Military Specification Aero Electric
80P6786
Circular Conn, Plug, 14-12, Cable; Military Specification Aero Electric 80P6786
CIRCULAR CONN, PLUG, 14-12, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, PLUG, 14-12, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83723/75R1412N M83723/75R1412N 80P6786
Product Name MIL Spec Connector - MIL-DTL-83723 III Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 14-12, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details