Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All M83723/74W2028N

Description
JAM NUT RECEPT, PIN, 83723 SIII BAYONET
Request a Quote Datasheet
Description
JAM NUT RECEPT, PIN, 83723 SIII BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - M83723/74W2028N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/74W2028N
Connectors Mil-Qualified, Circular Body, All M83723/74W2028N
JAM NUT RECEPT, PIN, 83723 SIII BAYONET

JAM NUT RECEPT, PIN, 83723 SIII BAYONET

Buy Now
MIL Spec Connector - MIL-DTL-83723 III - M83723/74W2028N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/74W2028N
MIL Spec Connector - MIL-DTL-83723 III M83723/74W2028N
JAM NUT RECEPT, PIN, 83723 SIII BAYONET

JAM NUT RECEPT, PIN, 83723 SIII BAYONET

Buy Now
M83723 24#20,4#12 PIN RECP

M83723 24#20,4#12 PIN RECP

Buy Now
Circular Conn, Rcpt, 20-28, Jam Nut; Military Specification Aero Electric - 80P6766 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-28, Jam Nut; Military Specification Aero Electric
80P6766
Circular Conn, Rcpt, 20-28, Jam Nut; Military Specification Aero Electric 80P6766
CIRCULAR CONN, RCPT, 20-28, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-28, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83723/74W2028N M83723/74W2028N Conesys Aero-Electric M83723/74W2028N 80P6766
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Rcpt, 20-28, Jam Nut; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Nh-Din 2C / 400V / 80A / Gg Schurter - 54AJ9440 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details