Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/74W1415N

Description
JAM NUT RECEPT, PIN, 83723 SIII BAYONET
Request a Quote Datasheet
Description
JAM NUT RECEPT, PIN, 83723 SIII BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/74W1415N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/74W1415N
MIL Spec Connector - MIL-DTL-83723 III M83723/74W1415N
JAM NUT RECEPT, PIN, 83723 SIII BAYONET

JAM NUT RECEPT, PIN, 83723 SIII BAYONET

Buy Now
Connectors Mil-Qualified, Circular Body, All - M83723/74W1415N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/74W1415N
Connectors Mil-Qualified, Circular Body, All M83723/74W1415N
JAM NUT RECEPT, PIN, 83723 SIII BAYONET

JAM NUT RECEPT, PIN, 83723 SIII BAYONET

Buy Now
M83723 15C 15#20 Pin Recp Aero Electric - 32AH4445 - Newark, An Avnet Company
Chicago, IL, United States
M83723 15C 15#20 Pin Recp Aero Electric
32AH4445
M83723 15C 15#20 Pin Recp Aero Electric 32AH4445
M83723 15C 15#20 PIN RECP

M83723 15C 15#20 PIN RECP

Supplier's Site
Circular Conn, Rcpt, 14-15, Jam Nut; Military Specification Aero Electric - 80P6758 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14-15, Jam Nut; Military Specification Aero Electric
80P6758
Circular Conn, Rcpt, 14-15, Jam Nut; Military Specification Aero Electric 80P6758
CIRCULAR CONN, RCPT, 14-15, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 14-15, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83723/74W1415N M83723/74W1415N 32AH4445 80P6758
Product Name MIL Spec Connector - MIL-DTL-83723 III Connectors Mil-Qualified, Circular Body, All M83723 15C 15#20 Pin Recp Aero Electric Circular Conn, Rcpt, 14-15, Jam Nut; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-11222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Standard Circular Connectors - 1-2823588-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers