Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/74R1808N

Description
M83723 8C 8#12 PIN RECP
Request a Quote Datasheet
Description
M83723 8C 8#12 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M83723 8C 8#12 PIN RECP

M83723 8C 8#12 PIN RECP

Buy Now
MIL Spec Connector - MIL-DTL-83723 III - M83723/74R1808N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/74R1808N
MIL Spec Connector - MIL-DTL-83723 III M83723/74R1808N
JAM NUT RECEPT, PIN, 83723 SIII BAYONET

JAM NUT RECEPT, PIN, 83723 SIII BAYONET

Buy Now
Circular Conn, Rcpt, 18-8, Jam Nut; Military Specification Aero Electric - 80P6731 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 18-8, Jam Nut; Military Specification Aero Electric
80P6731
Circular Conn, Rcpt, 18-8, Jam Nut; Military Specification Aero Electric 80P6731
CIRCULAR CONN, RCPT, 18-8, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 18-8, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric M83723/74R1808N M83723/74R1808N 80P6731
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Rcpt, 18-8, Jam Nut; Military Specification Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22005-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Plug - NECU-M-S-B12G5-C2-PB - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details