Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All M83723/74R1415N

Description
JAM NUT RECEPT, PIN, 83723 SIII BAYONET
Request a Quote Datasheet
Description
JAM NUT RECEPT, PIN, 83723 SIII BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - M83723/74R1415N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/74R1415N
Connectors Mil-Qualified, Circular Body, All M83723/74R1415N
JAM NUT RECEPT, PIN, 83723 SIII BAYONET

JAM NUT RECEPT, PIN, 83723 SIII BAYONET

Buy Now
MIL Spec Connector - MIL-DTL-83723 III - M83723/74R1415N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/74R1415N
MIL Spec Connector - MIL-DTL-83723 III M83723/74R1415N
JAM NUT RECEPT, PIN, 83723 SIII BAYONET

JAM NUT RECEPT, PIN, 83723 SIII BAYONET

Buy Now
Circular Conn, Rcpt, 14-15, Jam Nut; Military Specification Aero Electric - 80P6728 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14-15, Jam Nut; Military Specification Aero Electric
80P6728
Circular Conn, Rcpt, 14-15, Jam Nut; Military Specification Aero Electric 80P6728
CIRCULAR CONN, RCPT, 14-15, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 14-15, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83723/74R1415N M83723/74R1415N 80P6728
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Rcpt, 14-15, Jam Nut; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-2708-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers