Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/74R0898N

Description
JAM NUT RECEPT, PIN, 83723 SIII BAYONET
Request a Quote Datasheet
Description
JAM NUT RECEPT, PIN, 83723 SIII BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/74R0898N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/74R0898N
MIL Spec Connector - MIL-DTL-83723 III M83723/74R0898N
JAM NUT RECEPT, PIN, 83723 SIII BAYONET

JAM NUT RECEPT, PIN, 83723 SIII BAYONET

Buy Now
Circular Conn, Rcpt, 8-98, Jam Nut; Military Specification Aero Electric - 80P6718 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8-98, Jam Nut; Military Specification Aero Electric
80P6718
Circular Conn, Rcpt, 8-98, Jam Nut; Military Specification Aero Electric 80P6718
CIRCULAR CONN, RCPT, 8-98, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 8-98, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83723/74R0898N 80P6718
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Rcpt, 8-98, Jam Nut; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - J236B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details