Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/73R1005N

Description
JAM NUT RECEPT, SOCKET, 83723 SIII BAYON
Request a Quote Datasheet
Description
JAM NUT RECEPT, SOCKET, 83723 SIII BAYON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/73R1005N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/73R1005N
MIL Spec Connector - MIL-DTL-83723 III M83723/73R1005N
JAM NUT RECEPT, SOCKET, 83723 SIII BAYON

JAM NUT RECEPT, SOCKET, 83723 SIII BAYON

Buy Now
M83723 5C 5#20 SKT RECP

M83723 5C 5#20 SKT RECP

Buy Now
Circular Conn, Rcpt, 10-5, Jam Nut; Military Specification Aero Electric - 80P6663 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10-5, Jam Nut; Military Specification Aero Electric
80P6663
Circular Conn, Rcpt, 10-5, Jam Nut; Military Specification Aero Electric 80P6663
CIRCULAR CONN, RCPT, 10-5, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 10-5, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83723/73R1005N Conesys Aero-Electric M83723/73R1005N 80P6663
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Rcpt, 10-5, Jam Nut; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Module W/line Filter, 10A/qc; Connector Type Schurter - 95AC5475 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers