Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/72W2212N

Description
M83723 12C 12#12 PIN RECP
Request a Quote Datasheet
Description
M83723 12C 12#12 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M83723 12C 12#12 PIN RECP

M83723 12C 12#12 PIN RECP

Buy Now
MIL Spec Connector - MIL-DTL-83723 III - M83723/72W2212N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/72W2212N
MIL Spec Connector - MIL-DTL-83723 III M83723/72W2212N
WALL MT RECEPT, PIN, 83723 SIII BAYONET

WALL MT RECEPT, PIN, 83723 SIII BAYONET

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 lll
M83723/72W2212N
MIL Spec Connector - MIL-DTL-83723 lll M83723/72W2212N
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - M83723/72W2212N - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
M83723/72W2212N
Circular Connector Assemblies M83723/72W2212N
CONN RCPT MALE 12POS GOLD CRIMP

CONN RCPT MALE 12POS GOLD CRIMP

Supplier's Site Datasheet
Circular Connector Aero Electric - 48X7533 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Aero Electric
48X7533
Circular Connector Aero Electric 48X7533
Circular Connector

Circular Connector

Supplier's Site
Circular Conn, Rcpt, 22-12, Wall Mount; Military Specification Aero Electric - 80P6652 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 22-12, Wall Mount; Military Specification Aero Electric
80P6652
Circular Conn, Rcpt, 22-12, Wall Mount; Military Specification Aero Electric 80P6652
CIRCULAR CONN, RCPT, 22-12, WALL MOUNT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 22-12, WALL MOUNT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric M83723/72W2212N M83723/72W2212N M83723/72W2212N M83723/72W2212N 48X7533 80P6652
Product Name MIL Spec Connector - MIL-DTL-83723 III MIL Spec Connector - MIL-DTL-83723 lll Circular Connector Assemblies Circular Connector Aero Electric Circular Conn, Rcpt, 22-12, Wall Mount; Military Specification Aero Electric
Gender Female / Jack
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting WALL Panel Mount
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Assemblies - CKB.M12.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
XC4 DIN Medium/High-Current Connectors - XC4B-4811 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details