Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/72W2016N

Description
WALL MT RECEPT, PIN, 83723 SIII BAYONET
Request a Quote Datasheet
Description
WALL MT RECEPT, PIN, 83723 SIII BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/72W2016N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/72W2016N
MIL Spec Connector - MIL-DTL-83723 III M83723/72W2016N
WALL MT RECEPT, PIN, 83723 SIII BAYONET

WALL MT RECEPT, PIN, 83723 SIII BAYONET

Buy Now
Circular Conn, Rcpt, 20-16, Wall Mount; Military Specification Aero Electric - 80P6648 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-16, Wall Mount; Military Specification Aero Electric
80P6648
Circular Conn, Rcpt, 20-16, Wall Mount; Military Specification Aero Electric 80P6648
CIRCULAR CONN, RCPT, 20-16, WALL MOUNT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-16, WALL MOUNT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83723/72W2016N 80P6648
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Rcpt, 20-16, Wall Mount; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card Connector 8 Pin Flip Type Metal Body - ET-MI8PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
XC5(DIN Twin-contact Connectors)   - XC5A-2022 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
5 suppliers