Aero-Electric Connector, Inc.
M83723 2C 2#16 Pin Recp Aero Electric
M83723/72W10206-LC
Description
M83723 2C 2#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
M83723 2C 2#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
M83723 2C 2#16 Pin Recp Aero Electric
01AK3700
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric M83723/72W10206-LC |
01AK3700 |
|
Product Name
|
|
M83723 2C 2#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
5 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details