Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/72R2255N

Description
WALL MT RECEPT, PIN, 83723 SIII BAYONET
Request a Quote Datasheet
Description
WALL MT RECEPT, PIN, 83723 SIII BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/72R2255N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/72R2255N
MIL Spec Connector - MIL-DTL-83723 III M83723/72R2255N
WALL MT RECEPT, PIN, 83723 SIII BAYONET

WALL MT RECEPT, PIN, 83723 SIII BAYONET

Buy Now
Circular Conn, Rcpt, 22-55, Wall Mount; Military Specification Aero Electric - 98Y5341 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 22-55, Wall Mount; Military Specification Aero Electric
98Y5341
Circular Conn, Rcpt, 22-55, Wall Mount; Military Specification Aero Electric 98Y5341
CIRCULAR CONN, RCPT, 22-55, WALL MOUNT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 22-55, WALL MOUNT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83723/72R2255N 98Y5341
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Rcpt, 22-55, Wall Mount; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22048-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Plug - SEA-GS-7 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details