Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/72R2025N

Description
WALL MT RECEPT, PIN, 83723 SIII BAYONET
Request a Quote Datasheet
Description
WALL MT RECEPT, PIN, 83723 SIII BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/72R2025N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/72R2025N
MIL Spec Connector - MIL-DTL-83723 III M83723/72R2025N
WALL MT RECEPT, PIN, 83723 SIII BAYONET

WALL MT RECEPT, PIN, 83723 SIII BAYONET

Buy Now
Connectors Mil-Qualified, Circular Body, All - M83723/72R2025N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/72R2025N
Connectors Mil-Qualified, Circular Body, All M83723/72R2025N
WALL MT RECEPT, PIN, 83723 SIII BAYONET

WALL MT RECEPT, PIN, 83723 SIII BAYONET

Buy Now
Circular Conn, Rcpt, 20-25, Wall Mount; Military Specification Aero Electric - 98Y5337 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-25, Wall Mount; Military Specification Aero Electric
98Y5337
Circular Conn, Rcpt, 20-25, Wall Mount; Military Specification Aero Electric 98Y5337
CIRCULAR CONN, RCPT, 20-25, WALL MOUNT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-25, WALL MOUNT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83723/72R2025N M83723/72R2025N 98Y5337
Product Name MIL Spec Connector - MIL-DTL-83723 III Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 20-25, Wall Mount; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Standard Telephone Jack - 857 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
Nano Metal Shell Circular Connectors - Type WD -  - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Circular Connector Contacts - 1508-020-0511-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details