Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/72R1020N

Description
WALL MT RECEPT, PIN, 83723 SIII BAYONET
Request a Quote Datasheet
Description
WALL MT RECEPT, PIN, 83723 SIII BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/72R1020N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/72R1020N
MIL Spec Connector - MIL-DTL-83723 III M83723/72R1020N
WALL MT RECEPT, PIN, 83723 SIII BAYONET

WALL MT RECEPT, PIN, 83723 SIII BAYONET

Buy Now
Circular Conn, Rcpt, 10-20, Wall Mount; Military Specification Aero Electric - 80P6617 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10-20, Wall Mount; Military Specification Aero Electric
80P6617
Circular Conn, Rcpt, 10-20, Wall Mount; Military Specification Aero Electric 80P6617
CIRCULAR CONN, RCPT, 10-20, WALL MOUNT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 10-20, WALL MOUNT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83723/72R1020N 80P6617
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Rcpt, 10-20, Wall Mount; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm Straight Plug - 190412(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details