Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/72R1002N

Description
WALL MT RECEPT, PIN, 83723 SIII BAYONET
Request a Quote Datasheet
Description
WALL MT RECEPT, PIN, 83723 SIII BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/72R1002N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/72R1002N
MIL Spec Connector - MIL-DTL-83723 III M83723/72R1002N
WALL MT RECEPT, PIN, 83723 SIII BAYONET

WALL MT RECEPT, PIN, 83723 SIII BAYONET

Buy Now
Circular Conn, Rcpt, 10-2, Wall Mount; Military Specification Aero Electric - 98Y5333 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10-2, Wall Mount; Military Specification Aero Electric
98Y5333
Circular Conn, Rcpt, 10-2, Wall Mount; Military Specification Aero Electric 98Y5333
CIRCULAR CONN, RCPT, 10-2, WALL MOUNT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 10-2, WALL MOUNT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83723/72R1002N 98Y5333
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Rcpt, 10-2, Wall Mount; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202S16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2625A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details