Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/71W1005N

Description
WALL MT RECEPT, SOCKET, 83723 SIII BAYON
Request a Quote Datasheet
Description
WALL MT RECEPT, SOCKET, 83723 SIII BAYON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/71W1005N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/71W1005N
MIL Spec Connector - MIL-DTL-83723 III M83723/71W1005N
WALL MT RECEPT, SOCKET, 83723 SIII BAYON

WALL MT RECEPT, SOCKET, 83723 SIII BAYON

Buy Now
Circular Conn, Rcpt, 10-5, Wall Mount; Military Specification Aero Electric - 80P6591 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10-5, Wall Mount; Military Specification Aero Electric
80P6591
Circular Conn, Rcpt, 10-5, Wall Mount; Military Specification Aero Electric 80P6591
CIRCULAR CONN, RCPT, 10-5, WALL MOUNT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 10-5, WALL MOUNT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83723/71W1005N 80P6591
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Rcpt, 10-5, Wall Mount; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Header; 14; 8 A; 125/300 V; 0.150 in.; 2.15 in.; Polyamide 6.6 - 70078498 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details