Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/71W0803N

Description
WALL MT RECEPT, SOCKET, 83723 SIII BAYON
Request a Quote Datasheet
Description
WALL MT RECEPT, SOCKET, 83723 SIII BAYON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/71W0803N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/71W0803N
MIL Spec Connector - MIL-DTL-83723 III M83723/71W0803N
WALL MT RECEPT, SOCKET, 83723 SIII BAYON

WALL MT RECEPT, SOCKET, 83723 SIII BAYON

Buy Now
Circular Conn, Rcpt, 8-3, Wall Mount; Military Specification Aero Electric - 80P6588 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8-3, Wall Mount; Military Specification Aero Electric
80P6588
Circular Conn, Rcpt, 8-3, Wall Mount; Military Specification Aero Electric 80P6588
CIRCULAR CONN, RCPT, 8-3, WALL MOUNT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 8-3, WALL MOUNT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83723/71W0803N 80P6588
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Rcpt, 8-3, Wall Mount; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Circular Connector Assemblies - 1124-CAB.H26.GLW.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details