Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/26WH32PN

Description
Self Locking RFI Plug, Class W
Request a Quote Datasheet
Description
Self Locking RFI Plug, Class W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26WH32PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26WH32PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26WH32PN
Self Locking RFI Plug, Class W

Self Locking RFI Plug, Class W

Buy Now
Ae3 32C 32#20 Pin Plug Rohs Compliant Aero Electric - 01AK0288 - Newark, An Avnet Company
Chicago, IL, United States
Ae3 32C 32#20 Pin Plug Rohs Compliant Aero Electric
01AK0288
Ae3 32C 32#20 Pin Plug Rohs Compliant Aero Electric 01AK0288
AE3 32C 32#20 PIN PLUG ROHS COMPLIANT: NO

AE3 32C 32#20 PIN PLUG ROHS COMPLIANT: NO

Supplier's Site
Circular Conn, Plug, 23-32, Cable; Military Specification Aero Electric - 98Y5116 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 23-32, Cable; Military Specification Aero Electric
98Y5116
Circular Conn, Plug, 23-32, Cable; Military Specification Aero Electric 98Y5116
CIRCULAR CONN, PLUG, 23-32, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONN, PLUG, 23-32, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26WH32PN 01AK0288 98Y5116
Product Name MIL Spec Connector - MIL-DTL-38999 III Ae3 32C 32#20 Pin Plug Rohs Compliant Aero Electric Circular Conn, Plug, 23-32, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2201/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details