Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/26WH21PN

Description
AE3 21C 21#16 PIN PLUG
Request a Quote Datasheet
Description
AE3 21C 21#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 21C 21#16 PIN PLUG

AE3 21C 21#16 PIN PLUG

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/26WH21PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26WH21PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26WH21PN
Self Locking RFI Plug, Class W

Self Locking RFI Plug, Class W

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26WH21PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26WH21PN
Self Locking RFI Plug, Class W

Self Locking RFI Plug, Class W

Buy Now
Circular Conn, Plug, 23-21, Cable; Military Specification Aero Electric - 98Y5114 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 23-21, Cable; Military Specification Aero Electric
98Y5114
Circular Conn, Plug, 23-21, Cable; Military Specification Aero Electric 98Y5114
CIRCULAR CONN, PLUG, 23-21, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONN, PLUG, 23-21, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/26WH21PN D38999/26WH21PN 98Y5114
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Plug, 23-21, Cable; Military Specification Aero Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - ECG.2B.318.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details