Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All D38999/26WG41SN

Description
AE3 41C 41#20 SKT PLUG
Request a Quote Datasheet
Description
AE3 41C 41#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 41C 41#20 SKT PLUG

AE3 41C 41#20 SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/26WG41SN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/26WG41SN
Connectors Mil-Qualified, Circular Body, All D38999/26WG41SN
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/26WG41SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26WG41SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26WG41SN
Self Locking RFI Plug, Class W

Self Locking RFI Plug, Class W

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26WG41SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26WG41SN
Self Locking RFI Plug, Class W

Self Locking RFI Plug, Class W

Buy Now
Circular Conn, Plug, 21-41, Cable; Military Specification Aero Electric - 98Y5111 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 21-41, Cable; Military Specification Aero Electric
98Y5111
Circular Conn, Plug, 21-41, Cable; Military Specification Aero Electric 98Y5111
CIRCULAR CONN, PLUG, 21-41, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 21-41, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Conn D38999 Circ Skt 41 Pos Crmp St Cbl Mnt 41Term Rohs Compliant Conesys - 79AH1688 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Skt 41 Pos Crmp St Cbl Mnt 41Term Rohs Compliant Conesys
79AH1688
Conn D38999 Circ Skt 41 Pos Crmp St Cbl Mnt 41Term Rohs Compliant Conesys 79AH1688
CONN D38999 CIRC SKT 41 POS CRMP ST CBL MNT 41TERM ROHS COMPLIANT: NO

CONN D38999 CIRC SKT 41 POS CRMP ST CBL MNT 41TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/26WG41SN D38999/26WG41SN D38999/26WG41SN 98Y5111 79AH1688
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Plug, 21-41, Cable; Military Specification Aero Electric Conn D38999 Circ Skt 41 Pos Crmp St Cbl Mnt 41Term Rohs Compliant Conesys
Gender Male / Plug Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-593-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details