Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/26WF35PN

Description
Self Locking RFI Plug, Class W
Request a Quote Datasheet
Description
Self Locking RFI Plug, Class W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26WF35PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26WF35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26WF35PN
Self Locking RFI Plug, Class W

Self Locking RFI Plug, Class W

Buy Now
AE3 66C 66#22D PIN PLUG

AE3 66C 66#22D PIN PLUG

Buy Now
Circular Conn, Plug, 19-35, Cable; Military Specification Aero Electric - 98Y5100 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 19-35, Cable; Military Specification Aero Electric
98Y5100
Circular Conn, Plug, 19-35, Cable; Military Specification Aero Electric 98Y5100
CIRCULAR CONN, PLUG, 19-35, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONN, PLUG, 19-35, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet
Conn D38999 Circ Pin 66 Pos Crmp St Cbl Mnt Rohs Compliant Conesys - 79AH1683 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Pin 66 Pos Crmp St Cbl Mnt Rohs Compliant Conesys
79AH1683
Conn D38999 Circ Pin 66 Pos Crmp St Cbl Mnt Rohs Compliant Conesys 79AH1683
CONN D38999 CIRC PIN 66 POS CRMP ST CBL MNT ROHS COMPLIANT: NO

CONN D38999 CIRC PIN 66 POS CRMP ST CBL MNT ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26WF35PN Conesys Aero-Electric D38999/26WF35PN 98Y5100 79AH1683
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Plug, 19-35, Cable; Military Specification Aero Electric Conn D38999 Circ Pin 66 Pos Crmp St Cbl Mnt Rohs Compliant Conesys
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details