Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/26WF30PN

Description
Self Locking RFI Plug, Class W
Request a Quote Datasheet
Description
Self Locking RFI Plug, Class W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26WF30PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26WF30PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26WF30PN
Self Locking RFI Plug, Class W

Self Locking RFI Plug, Class W

Buy Now
Circular Conn, Plug, 19-30, Cable; Military Specification Aero Electric - 98Y5096 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 19-30, Cable; Military Specification Aero Electric
98Y5096
Circular Conn, Plug, 19-30, Cable; Military Specification Aero Electric 98Y5096
CIRCULAR CONN, PLUG, 19-30, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONN, PLUG, 19-30, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/26WF30PN 98Y5096
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Plug, 19-30, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Mil Spec Circular Connectors - 107489 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details