Conesys MIL Spec Connector - MIL-DTL-38999 III D38999/26WC4PN

Description
Self Locking RFI Plug, Class W
Request a Quote Datasheet
Description
Self Locking RFI Plug, Class W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26WC4PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26WC4PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26WC4PN
Self Locking RFI Plug, Class W

Self Locking RFI Plug, Class W

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26WC4PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26WC4PN
CONNECTOR

CONNECTOR

Buy Now
AE3 4C 4#16 PIN PLUG

AE3 4C 4#16 PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/26WC4PN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/26WC4PN
Connectors Mil-Qualified, Circular Body, All D38999/26WC4PN
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Conn D38999 Circ Pin 4 Pos Crmp St Cbl Mnt 4Term Rohs Compliant Conesys - 79AH1656 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Pin 4 Pos Crmp St Cbl Mnt 4Term Rohs Compliant Conesys
79AH1656
Conn D38999 Circ Pin 4 Pos Crmp St Cbl Mnt 4Term Rohs Compliant Conesys 79AH1656
CONN D38999 CIRC PIN 4 POS CRMP ST CBL MNT 4TERM ROHS COMPLIANT: NO

CONN D38999 CIRC PIN 4 POS CRMP ST CBL MNT 4TERM ROHS COMPLIANT: NO

Supplier's Site
Circular Conn, Plug, 13-4, Cable; Military Specification Aero Electric - 98Y5065 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 13-4, Cable; Military Specification Aero Electric
98Y5065
Circular Conn, Plug, 13-4, Cable; Military Specification Aero Electric 98Y5065
CIRCULAR CONN, PLUG, 13-4, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 13-4, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26WC4PN Conesys Aero-Electric D38999/26WC4PN D38999/26WC4PN 79AH1656 98Y5065
Product Name MIL Spec Connector - MIL-DTL-38999 III Connectors Mil-Qualified, Circular Body, All Conn D38999 Circ Pin 4 Pos Crmp St Cbl Mnt 4Term Rohs Compliant Conesys Circular Conn, Plug, 13-4, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-103-779-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details