Conesys MIL Spec Connector - MIL-DTL-38999 III D38999/26SB5SC

Description
RFI Plug, Firewall, S
Request a Quote
Description
RFI Plug, Firewall, S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26SB5SC - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26SB5SC
MIL Spec Connector - MIL-DTL-38999 III D38999/26SB5SC
RFI Plug, Firewall, S

RFI Plug, Firewall, S

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number D38999/26SB5SC
Product Name MIL Spec Connector - MIL-DTL-38999 III
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
End Launch Connectors - NELC-2-3 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Coax Connectors - 1052455-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Coupling Threaded
View Details
4 suppliers
Coaxial Adapters - 2469407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 18.000 GHz
View Details