Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/26FH53SN

Description
Self Locking RFI Plug, Class F
Request a Quote Datasheet
Description
Self Locking RFI Plug, Class F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26FH53SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26FH53SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26FH53SN
Self Locking RFI Plug, Class F

Self Locking RFI Plug, Class F

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
D38999/26FH53SN
MIL Spec Connector - MIL-DTL-38999 I D38999/26FH53SN
AE3 53C 53#20 SKT PLUG

AE3 53C 53#20 SKT PLUG

Buy Now
AE3 53C 53#20 SKT PLUG

AE3 53C 53#20 SKT PLUG

Buy Now
Circular Conn, Plug, 23-53, Cable; Military Specification Aero Electric - 98Y5018 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 23-53, Cable; Military Specification Aero Electric
98Y5018
Circular Conn, Plug, 23-53, Cable; Military Specification Aero Electric 98Y5018
CIRCULAR CONN, PLUG, 23-53, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 23-53, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26FH53SN Conesys Aero-Electric D38999/26FH53SN 98Y5018
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Plug, 23-53, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details