Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/26FH32PN

Description
Self Locking RFI Plug, Class F
Request a Quote Datasheet
Description
Self Locking RFI Plug, Class F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26FH32PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26FH32PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26FH32PN
Self Locking RFI Plug, Class F

Self Locking RFI Plug, Class F

Buy Now
Ae3 32C 32#20 Pin Plug Aero Electric - 31AH1736 - Newark, An Avnet Company
Chicago, IL, United States
Ae3 32C 32#20 Pin Plug Aero Electric
31AH1736
Ae3 32C 32#20 Pin Plug Aero Electric 31AH1736
AE3 32C 32#20 PIN PLUG

AE3 32C 32#20 PIN PLUG

Supplier's Site
Circular Conn, Plug, 23-32, Cable; Military Specification Aero Electric - 98Y5013 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 23-32, Cable; Military Specification Aero Electric
98Y5013
Circular Conn, Plug, 23-32, Cable; Military Specification Aero Electric 98Y5013
CIRCULAR CONN, PLUG, 23-32, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONN, PLUG, 23-32, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26FH32PN 31AH1736 98Y5013
Product Name MIL Spec Connector - MIL-DTL-38999 III Ae3 32C 32#20 Pin Plug Aero Electric Circular Conn, Plug, 23-32, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details