Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/26FG39SN

Description
Self Locking RFI Plug, Class F
Request a Quote Datasheet
Description
Self Locking RFI Plug, Class F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26FG39SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26FG39SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26FG39SN
Self Locking RFI Plug, Class F

Self Locking RFI Plug, Class F

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26FG39SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26FG39SN
Self Locking RFI Plug, Class F

Self Locking RFI Plug, Class F

Buy Now
AE3 39C 37#20 2#16 SKT PLUG

AE3 39C 37#20 2#16 SKT PLUG

Buy Now
Circular Conn, Plug, 21-39, Cable; Military Specification Aero Electric - 98Y5006 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 21-39, Cable; Military Specification Aero Electric
98Y5006
Circular Conn, Plug, 21-39, Cable; Military Specification Aero Electric 98Y5006
CIRCULAR CONN, PLUG, 21-39, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 21-39, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26FG39SN Conesys Aero-Electric D38999/26FG39SN 98Y5006
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Plug, 21-39, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Insulated & Metal Phone Plug - 886 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details
BiLobe® Connectors - Standards -Type Single Row - A55000-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Standard Circular Connectors - 1-1589060-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details