Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/26FF32SN

Description
AE3 32C 32#20 SKT PLUG
Request a Quote Datasheet
Description
AE3 32C 32#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 32C 32#20 SKT PLUG

AE3 32C 32#20 SKT PLUG

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/26FF32SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26FF32SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26FF32SN
Self Locking RFI Plug, Class F

Self Locking RFI Plug, Class F

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
D38999/26FF32SN
MIL Spec Connector - MIL-DTL-38999 I D38999/26FF32SN
AE3 32C 32#20 SKT PLUG

AE3 32C 32#20 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26FF32SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26FF32SN
Self Locking RFI Plug, Class F

Self Locking RFI Plug, Class F

Buy Now
Circular Conn, Plug, 19-32, Cable; Military Specification Aero Electric - 98Y4996 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 19-32, Cable; Military Specification Aero Electric
98Y4996
Circular Conn, Plug, 19-32, Cable; Military Specification Aero Electric 98Y4996
CIRCULAR CONN, PLUG, 19-32, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 19-32, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/26FF32SN D38999/26FF32SN 98Y4996
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Plug, 19-32, Cable; Military Specification Aero Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details