Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/26FE35SN

Description
Self Locking RFI Plug, Class F
Request a Quote Datasheet
Description
Self Locking RFI Plug, Class F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26FE35SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26FE35SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26FE35SN
Self Locking RFI Plug, Class F

Self Locking RFI Plug, Class F

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
D38999/26FE35SN
MIL Spec Connector - MIL-DTL-38999 I D38999/26FE35SN
AE3 55C 55#22D SKT PLUG

AE3 55C 55#22D SKT PLUG

Buy Now
AE3 55C 55#22D SKT PLUG

AE3 55C 55#22D SKT PLUG

Buy Now
Circular Conn, Plug, 17-35, Cable; Military Specification Aero Electric - 98Y4982 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 17-35, Cable; Military Specification Aero Electric
98Y4982
Circular Conn, Plug, 17-35, Cable; Military Specification Aero Electric 98Y4982
CIRCULAR CONN, PLUG, 17-35, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 17-35, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26FE35SN Conesys Aero-Electric D38999/26FE35SN 98Y4982
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Plug, 17-35, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Contacts - 1377G19 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details