Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/26FD97SN

Description
AE3 12C 8#20 4#16 SKT PLUG
Request a Quote Datasheet
Description
AE3 12C 8#20 4#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 12C 8#20 4#16 SKT PLUG

AE3 12C 8#20 4#16 SKT PLUG

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/26FD97SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26FD97SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26FD97SN
Self Locking RFI Plug, Class F

Self Locking RFI Plug, Class F

Buy Now
Circular Conn, Plug, 15-97, Cable; Military Specification Aero Electric - 98Y4978 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 15-97, Cable; Military Specification Aero Electric
98Y4978
Circular Conn, Plug, 15-97, Cable; Military Specification Aero Electric 98Y4978
CIRCULAR CONN, PLUG, 15-97, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 15-97, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/26FD97SN D38999/26FD97SN 98Y4978
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Plug, 15-97, Cable; Military Specification Aero Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Insulated & Metal Phone Plug - 883 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
Micro PSM Series Strip Connectors - Dual Row Offset Horizontal SMT - Type AA -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Standard Circular Connectors - 1-1589065-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details