Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/26FD15PN

Description
AE3 15C 14#20 1#16 PIN PLUG
Request a Quote Datasheet
Description
AE3 15C 14#20 1#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 15C 14#20 1#16 PIN PLUG

AE3 15C 14#20 1#16 PIN PLUG

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/26FD15PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26FD15PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26FD15PN
Self Locking RFI Plug, Class F

Self Locking RFI Plug, Class F

Buy Now
Circular Conn, Plug, 15-15, Cable; Military Specification Aero Electric - 98Y4968 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 15-15, Cable; Military Specification Aero Electric
98Y4968
Circular Conn, Plug, 15-15, Cable; Military Specification Aero Electric 98Y4968
CIRCULAR CONN, PLUG, 15-15, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONN, PLUG, 15-15, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/26FD15PN D38999/26FD15PN 98Y4968
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Plug, 15-15, Cable; Military Specification Aero Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.3mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Right Angle
Termination Through Hole
View Details
Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details