Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/26FC4SN

Description
Self Locking RFI Plug, Class F
Request a Quote Datasheet
Description
Self Locking RFI Plug, Class F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26FC4SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26FC4SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26FC4SN
Self Locking RFI Plug, Class F

Self Locking RFI Plug, Class F

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26FC4SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26FC4SN
Self Locking RFI Plug, Class F

Self Locking RFI Plug, Class F

Buy Now
AE3 4C 4#16 SKT PLUG

AE3 4C 4#16 SKT PLUG

Buy Now
Circular Conn, Plug, 13-4, Cable; Military Specification Aero Electric - 98Y4963 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 13-4, Cable; Military Specification Aero Electric
98Y4963
Circular Conn, Plug, 13-4, Cable; Military Specification Aero Electric 98Y4963
CIRCULAR CONN, PLUG, 13-4, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 13-4, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Conn D38999 Circ Skt 4 Pos Crmp St Cbl Mnt 4Term Rohs Compliant Conesys - 79AH1598 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Skt 4 Pos Crmp St Cbl Mnt 4Term Rohs Compliant Conesys
79AH1598
Conn D38999 Circ Skt 4 Pos Crmp St Cbl Mnt 4Term Rohs Compliant Conesys 79AH1598
CONN D38999 CIRC SKT 4 POS CRMP ST CBL MNT 4TERM ROHS COMPLIANT: NO

CONN D38999 CIRC SKT 4 POS CRMP ST CBL MNT 4TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26FC4SN Conesys Aero-Electric D38999/26FC4SN 98Y4963 79AH1598
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Plug, 13-4, Cable; Military Specification Aero Electric Conn D38999 Circ Skt 4 Pos Crmp St Cbl Mnt 4Term Rohs Compliant Conesys
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190109 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details