Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24WJ37PN

Description
AE3 39C 39#16 PIN J/N RECP
Request a Quote Datasheet
Description
AE3 39C 39#16 PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 39C 39#16 PIN J/N RECP

AE3 39C 39#16 PIN J/N RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/24WJ37PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WJ37PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24WJ37PN
Jam Nut Receptacle

Jam Nut Receptacle

Buy Now
Circular Conn, Rcpt, 25-37, Jam Nut; Military Specification Aero Electric - 98Y4932 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-37, Jam Nut; Military Specification Aero Electric
98Y4932
Circular Conn, Rcpt, 25-37, Jam Nut; Military Specification Aero Electric 98Y4932
CIRCULAR CONN, RCPT, 25-37, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-37, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/24WJ37PN D38999/24WJ37PN 98Y4932
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 25-37, Jam Nut; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details