Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24WJ19SN

Description
Jam Nut Receptacle, Class W
Request a Quote Datasheet
Description
Jam Nut Receptacle, Class W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/24WJ19SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WJ19SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24WJ19SN
Jam Nut Receptacle, Class W

Jam Nut Receptacle, Class W

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WJ19SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24WJ19SN
Jam Nut Receptacle, Class W

Jam Nut Receptacle, Class W

Buy Now
AE3 19C 19#12 SKT J/N RECP

AE3 19C 19#12 SKT J/N RECP

Buy Now
Circular Conn, Rcpt, 25-19, Jam Nut; Military Specification Aero Electric - 98Y4923 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-19, Jam Nut; Military Specification Aero Electric
98Y4923
Circular Conn, Rcpt, 25-19, Jam Nut; Military Specification Aero Electric 98Y4923
CIRCULAR CONN, RCPT, 25-19, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-19, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24WJ19SN Conesys Aero-Electric D38999/24WJ19SN 98Y4923
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 25-19, Jam Nut; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1711/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details