Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24WJ11PN

Description
Jam Nut Receptacle, Class W
Request a Quote Datasheet
Description
Jam Nut Receptacle, Class W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/24WJ11PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WJ11PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24WJ11PN
Jam Nut Receptacle, Class W

Jam Nut Receptacle, Class W

Buy Now
Circular Conn, Rcpt, 25-11, Jam Nut; Military Specification Aero Electric - 98Y4920 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-11, Jam Nut; Military Specification Aero Electric
98Y4920
Circular Conn, Rcpt, 25-11, Jam Nut; Military Specification Aero Electric 98Y4920
CIRCULAR CONN, RCPT, 25-11, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-11, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/24WJ11PN 98Y4920
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 25-11, Jam Nut; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
UHF Male to Double Banana Plug, Adapter - 9418 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details