Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24WG11SN

Description
Jam Nut Receptacle, Class W
Request a Quote Datasheet
Description
Jam Nut Receptacle, Class W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/24WG11SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WG11SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24WG11SN
Jam Nut Receptacle, Class W

Jam Nut Receptacle, Class W

Buy Now
AE3 11C 11#12 SKT J/N RECP

AE3 11C 11#12 SKT J/N RECP

Buy Now
Circular Conn, Rcpt, 21-11, Jam Nut; Military Specification Aero Electric - 98Y4899 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-11, Jam Nut; Military Specification Aero Electric
98Y4899
Circular Conn, Rcpt, 21-11, Jam Nut; Military Specification Aero Electric 98Y4899
CIRCULAR CONN, RCPT, 21-11, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 21-11, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24WG11SN Conesys Aero-Electric D38999/24WG11SN 98Y4899
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 21-11, Jam Nut; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details