Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24WE35PN

Description
AE3 55C 55#22D PIN J/N RECP
Request a Quote Datasheet
Description
AE3 55C 55#22D PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 55C 55#22D PIN J/N RECP

AE3 55C 55#22D PIN J/N RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/24WE35PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WE35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24WE35PN
Jam Nut Receptacle, Class W

Jam Nut Receptacle, Class W

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
D38999/24WE35PN
MIL Spec Connector - MIL-DTL-38999 I D38999/24WE35PN
AE3 55C 55#22D PIN J/N RECP

AE3 55C 55#22D PIN J/N RECP

Buy Now
Circular Conn, Rcpt, 17-35, Jam Nut; Military Specification Aero Electric - 98Y4880 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-35, Jam Nut; Military Specification Aero Electric
98Y4880
Circular Conn, Rcpt, 17-35, Jam Nut; Military Specification Aero Electric 98Y4880
CIRCULAR CONN, RCPT, 17-35, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 17-35, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/24WE35PN D38999/24WE35PN D38999/24WE35PN 98Y4880
Product Name MIL Spec Connector - MIL-DTL-38999 III MIL Spec Connector - MIL-DTL-38999 I Circular Conn, Rcpt, 17-35, Jam Nut; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
OEM ODM OBDII connectors with right angel pins - QLC16050 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details