Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24WD97PN

Description
AE3 12C 8#20 4#16 PIN J/N
Request a Quote Datasheet
Description
AE3 12C 8#20 4#16 PIN J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 12C 8#20 4#16 PIN J/N

AE3 12C 8#20 4#16 PIN J/N

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/24WD97PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WD97PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24WD97PN
Jam Nut Receptacle, Class W

Jam Nut Receptacle, Class W

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WD97PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24WD97PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WD97PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24WD97PN
Jam Nut Receptacle, Class W

Jam Nut Receptacle, Class W

Buy Now
Circular Conn, Rcpt, 15-97, Jam Nut; Military Specification Aero Electric - 98Y4876 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 15-97, Jam Nut; Military Specification Aero Electric
98Y4876
Circular Conn, Rcpt, 15-97, Jam Nut; Military Specification Aero Electric 98Y4876
CIRCULAR CONN, RCPT, 15-97, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 15-97, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/24WD97PN D38999/24WD97PN D38999/24WD97PN 98Y4876
Product Name MIL Spec Connector - MIL-DTL-38999 III MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 15-97, Jam Nut; Military Specification Aero Electric
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details