Conesys MIL Spec Connector - MIL-DTL-38999 III D38999/24WC35PN

Description
AE3 22C 22#22D PIN J/N RECP
Request a Quote Datasheet
Description
AE3 22C 22#22D PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 22C 22#22D PIN J/N RECP

AE3 22C 22#22D PIN J/N RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/24WC35PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WC35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24WC35PN
Jam Nut Receptacle, Class W

Jam Nut Receptacle, Class W

Buy Now
Conn D38999 Circ Pin 22 Pos Crmp St Jam Nut 22Term Rohs Compliant Conesys - 79AH1546 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Pin 22 Pos Crmp St Jam Nut 22Term Rohs Compliant Conesys
79AH1546
Conn D38999 Circ Pin 22 Pos Crmp St Jam Nut 22Term Rohs Compliant Conesys 79AH1546
CONN D38999 CIRC PIN 22 POS CRMP ST JAM NUT 22TERM ROHS COMPLIANT: NO

CONN D38999 CIRC PIN 22 POS CRMP ST JAM NUT 22TERM ROHS COMPLIANT: NO

Supplier's Site
Circular Conn, Rcpt, 13-35, Jam Nut; Military Specification Aero Electric - 98Y4858 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13-35, Jam Nut; Military Specification Aero Electric
98Y4858
Circular Conn, Rcpt, 13-35, Jam Nut; Military Specification Aero Electric 98Y4858
CIRCULAR CONN, RCPT, 13-35, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 13-35, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/24WC35PN D38999/24WC35PN 79AH1546 98Y4858
Product Name MIL Spec Connector - MIL-DTL-38999 III Conn D38999 Circ Pin 22 Pos Crmp St Jam Nut 22Term Rohs Compliant Conesys Circular Conn, Rcpt, 13-35, Jam Nut; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1847-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details