Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24FJ90SN

Description
Jam Nut Receptacle, Class F
Request a Quote Datasheet
Description
Jam Nut Receptacle, Class F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/24FJ90SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FJ90SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24FJ90SN
Jam Nut Receptacle, Class F

Jam Nut Receptacle, Class F

Buy Now
Circular Conn, Rcpt, 25-90, Jam Nut; Military Specification Aero Electric - 98Y4841 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-90, Jam Nut; Military Specification Aero Electric
98Y4841
Circular Conn, Rcpt, 25-90, Jam Nut; Military Specification Aero Electric 98Y4841
CIRCULAR CONN, RCPT, 25-90, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:46Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-90, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:46Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/24FJ90SN 98Y4841
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 25-90, Jam Nut; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Accessories - BFA.1E.100.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details