Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All D38999/24FJ8PN

Description
AE3 8C 8#8(TWIN) PIN J/N
Request a Quote Datasheet
Description
AE3 8C 8#8(TWIN) PIN J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 8C 8#8(TWIN) PIN J/N

AE3 8C 8#8(TWIN) PIN J/N

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/24FJ8PN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/24FJ8PN
Connectors Mil-Qualified, Circular Body, All D38999/24FJ8PN
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/24FJ8PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FJ8PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24FJ8PN
Jam Nut Receptacle, Class F

Jam Nut Receptacle, Class F

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
D38999/24FJ8PN
MIL Spec Connector - MIL-DTL-38999 I D38999/24FJ8PN
AE3 8C 8#8(TWIN) PIN J/N

AE3 8C 8#8(TWIN) PIN J/N

Buy Now
Circular Conn, Rcpt, 25-8, Jam Nut; Military Specification Aero Electric - 98Y4838 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-8, Jam Nut; Military Specification Aero Electric
98Y4838
Circular Conn, Rcpt, 25-8, Jam Nut; Military Specification Aero Electric 98Y4838
CIRCULAR CONN, RCPT, 25-8, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-8, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/24FJ8PN D38999/24FJ8PN D38999/24FJ8PN D38999/24FJ8PN 98Y4838
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-38999 III MIL Spec Connector - MIL-DTL-38999 I Circular Conn, Rcpt, 25-8, Jam Nut; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors; Military Connector Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1911/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details