Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24FJ61PN

Description
AE3 61C 61#20 PIN J/N RECP
Request a Quote Datasheet
Description
AE3 61C 61#20 PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 61C 61#20 PIN J/N RECP

AE3 61C 61#20 PIN J/N RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/24FJ61PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FJ61PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24FJ61PN
Jam Nut Receptacle, Class F

Jam Nut Receptacle, Class F

Buy Now
Circular Conn, Rcpt, 25-61, Jam Nut; Military Specification Aero Electric - 98Y4836 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-61, Jam Nut; Military Specification Aero Electric
98Y4836
Circular Conn, Rcpt, 25-61, Jam Nut; Military Specification Aero Electric 98Y4836
CIRCULAR CONN, RCPT, 25-61, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-61, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/24FJ61PN D38999/24FJ61PN 98Y4836
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 25-61, Jam Nut; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Circular Connector Assemblies - EGA.1B.308.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details