Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24FJ35SN

Description
Jam Nut Receptacle, Class F
Request a Quote Datasheet
Description
Jam Nut Receptacle, Class F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/24FJ35SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FJ35SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24FJ35SN
Jam Nut Receptacle, Class F

Jam Nut Receptacle, Class F

Buy Now
AE3 128C 128#22D SKT J/N

AE3 128C 128#22D SKT J/N

Buy Now
Circular Conn, Rcpt, 25-35, Jam Nut; Military Specification Aero Electric - 98Y4827 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-35, Jam Nut; Military Specification Aero Electric
98Y4827
Circular Conn, Rcpt, 25-35, Jam Nut; Military Specification Aero Electric 98Y4827
CIRCULAR CONN, RCPT, 25-35, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-35, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24FJ35SN Conesys Aero-Electric D38999/24FJ35SN 98Y4827
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 25-35, Jam Nut; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2308336-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
PC Pin, Single Post Connectors - 36-1368-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details