Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24FJ24SN

Description
Jam Nut Receptacle, Class F
Request a Quote Datasheet
Description
Jam Nut Receptacle, Class F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/24FJ24SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FJ24SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24FJ24SN
Jam Nut Receptacle, Class F

Jam Nut Receptacle, Class F

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
D38999/24FJ24SN
MIL Spec Connector - MIL-DTL-38999 I D38999/24FJ24SN
AE3 24C 12#16 12#12 SKT J/N

AE3 24C 12#16 12#12 SKT J/N

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FJ24SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24FJ24SN
Jam Nut Receptacle, Class F

Jam Nut Receptacle, Class F

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/24FJ24SN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/24FJ24SN
Connectors Mil-Qualified, Circular Body, All D38999/24FJ24SN
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
AE3 24C 12#16 12#12 SKT J/N

AE3 24C 12#16 12#12 SKT J/N

Buy Now
Circular Conn, Rcpt, 25-24, Jam Nut; Military Specification Aero Electric - 98Y4823 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-24, Jam Nut; Military Specification Aero Electric
98Y4823
Circular Conn, Rcpt, 25-24, Jam Nut; Military Specification Aero Electric 98Y4823
CIRCULAR CONN, RCPT, 25-24, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-24, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24FJ24SN D38999/24FJ24SN D38999/24FJ24SN Conesys Aero-Electric D38999/24FJ24SN 98Y4823
Product Name MIL Spec Connector - MIL-DTL-38999 III MIL Spec Connector - MIL-DTL-38999 I Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 25-24, Jam Nut; Military Specification Aero Electric
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers