Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24FJ24PN

Description
Jam Nut Receptacle, Class F
Request a Quote Datasheet
Description
Jam Nut Receptacle, Class F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/24FJ24PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FJ24PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24FJ24PN
Jam Nut Receptacle, Class F

Jam Nut Receptacle, Class F

Buy Now
AE3 24C 12#16 12#12 PIN J/N

AE3 24C 12#16 12#12 PIN J/N

Buy Now
Circular Conn, Rcpt, 25-24, Jam Nut; Military Specification Aero Electric - 98Y4822 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-24, Jam Nut; Military Specification Aero Electric
98Y4822
Circular Conn, Rcpt, 25-24, Jam Nut; Military Specification Aero Electric 98Y4822
CIRCULAR CONN, RCPT, 25-24, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-24, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24FJ24PN Conesys Aero-Electric D38999/24FJ24PN 98Y4822
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 25-24, Jam Nut; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2625A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details