Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24FH32PN

Description
Jam Nut Receptacle, Class F
Request a Quote Datasheet
Description
Jam Nut Receptacle, Class F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/24FH32PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FH32PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24FH32PN
Jam Nut Receptacle, Class F

Jam Nut Receptacle, Class F

Buy Now
Ae3 32C 32#20 Pin J/n Aero Electric - 31AH1569 - Newark, An Avnet Company
Chicago, IL, United States
Ae3 32C 32#20 Pin J/n Aero Electric
31AH1569
Ae3 32C 32#20 Pin J/n Aero Electric 31AH1569
AE3 32C 32#20 PIN J/N

AE3 32C 32#20 PIN J/N

Supplier's Site
Circular Conn, Rcpt, 23-32, Jam Nut; Military Specification Aero Electric - 98Y4808 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 23-32, Jam Nut; Military Specification Aero Electric
98Y4808
Circular Conn, Rcpt, 23-32, Jam Nut; Military Specification Aero Electric 98Y4808
CIRCULAR CONN, RCPT, 23-32, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 23-32, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24FH32PN 31AH1569 98Y4808
Product Name MIL Spec Connector - MIL-DTL-38999 III Ae3 32C 32#20 Pin J/n Aero Electric Circular Conn, Rcpt, 23-32, Jam Nut; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P213D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details