Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24FE35PN

Description
AE3 55C 55#22D PIN J/N RECP
Request a Quote Datasheet
Description
AE3 55C 55#22D PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 55C 55#22D PIN J/N RECP

AE3 55C 55#22D PIN J/N RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/24FE35PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FE35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24FE35PN
Jam Nut Receptacle, Class F

Jam Nut Receptacle, Class F

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
D38999/24FE35PN
MIL Spec Connector - MIL-DTL-38999 I D38999/24FE35PN
AE3 55C 55#22D PIN J/N RECP

AE3 55C 55#22D PIN J/N RECP

Buy Now
Circular Conn, Rcpt, 17-35, Jam Nut; Military Specification Aero Electric - 98Y4776 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-35, Jam Nut; Military Specification Aero Electric
98Y4776
Circular Conn, Rcpt, 17-35, Jam Nut; Military Specification Aero Electric 98Y4776
CIRCULAR CONN, RCPT, 17-35, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 17-35, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/24FE35PN D38999/24FE35PN D38999/24FE35PN 98Y4776
Product Name MIL Spec Connector - MIL-DTL-38999 III MIL Spec Connector - MIL-DTL-38999 I Circular Conn, Rcpt, 17-35, Jam Nut; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 110123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details