Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24FD97PN

Description
AE3 12C 8#20 4#16 PIN J/N
Request a Quote Datasheet
Description
AE3 12C 8#20 4#16 PIN J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 12C 8#20 4#16 PIN J/N

AE3 12C 8#20 4#16 PIN J/N

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/24FD97PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FD97PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24FD97PN
Jam Nut Receptacle, Class F

Jam Nut Receptacle, Class F

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FD97PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24FD97PN
Jam Nut Receptacle, Class F

Jam Nut Receptacle, Class F

Buy Now
Circular Conn, Rcpt, 15-97, Jam Nut; Military Specification Aero Electric - 98Y4772 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 15-97, Jam Nut; Military Specification Aero Electric
98Y4772
Circular Conn, Rcpt, 15-97, Jam Nut; Military Specification Aero Electric 98Y4772
CIRCULAR CONN, RCPT, 15-97, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 15-97, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Conn D38999 Circ Pin 12 Pos Crmp St Jam Nut 12Term Rohs Compliant Conesys - 79AH1528 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Pin 12 Pos Crmp St Jam Nut 12Term Rohs Compliant Conesys
79AH1528
Conn D38999 Circ Pin 12 Pos Crmp St Jam Nut 12Term Rohs Compliant Conesys 79AH1528
CONN D38999 CIRC PIN 12 POS CRMP ST JAM NUT 12TERM ROHS COMPLIANT: NO

CONN D38999 CIRC PIN 12 POS CRMP ST JAM NUT 12TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/24FD97PN D38999/24FD97PN 98Y4772 79AH1528
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 15-97, Jam Nut; Military Specification Aero Electric Conn D38999 Circ Pin 12 Pos Crmp St Jam Nut 12Term Rohs Compliant Conesys
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1-208223-2-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-3207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details