Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FD5AB
Description
AE3 5C 5#16 PIN J/N RECP
-
PEI-Genesis
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Description
AE3 5C 5#16 PIN J/N RECP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric D38999/24FD5AB |
D38999/24FD5AB |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL-38999 III |
|
Gender
|
Female / Jack
|
Female / Jack
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details