Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24FD35PN

Description
AE3 37C 37#22D PIN J/N RECP
Request a Quote Datasheet
Description
AE3 37C 37#22D PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 37C 37#22D PIN J/N RECP

AE3 37C 37#22D PIN J/N RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/24FD35PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FD35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24FD35PN
Jam Nut Receptacle, Class F

Jam Nut Receptacle, Class F

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FD35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24FD35PN
Jam Nut Receptacle, Class F

Jam Nut Receptacle, Class F

Buy Now
Circular Conn, Rcpt, 15-35, Jam Nut; Military Specification Aero Electric - 98Y4768 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 15-35, Jam Nut; Military Specification Aero Electric
98Y4768
Circular Conn, Rcpt, 15-35, Jam Nut; Military Specification Aero Electric 98Y4768
CIRCULAR CONN, RCPT, 15-35, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 15-35, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/24FD35PN D38999/24FD35PN 98Y4768
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 15-35, Jam Nut; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Chameleon - 026-6A07-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Mil Spec Circular Connectors - 107164 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details