Conesys MIL Spec Connector - MIL-DTL-38999 III D38999/24FC8PN

Description
Jam Nut Receptacle, Class F
Request a Quote Datasheet
Description
Jam Nut Receptacle, Class F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/24FC8PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FC8PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24FC8PN
Jam Nut Receptacle, Class F

Jam Nut Receptacle, Class F

Buy Now
AE3 8C 8#20 PIN J/N RECP

AE3 8C 8#20 PIN J/N RECP

Buy Now
Conn D38999 Circ Pin 8 Pos Crmp St Jam Nut 8Term Rohs Compliant Conesys - 79AH1524 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Pin 8 Pos Crmp St Jam Nut 8Term Rohs Compliant Conesys
79AH1524
Conn D38999 Circ Pin 8 Pos Crmp St Jam Nut 8Term Rohs Compliant Conesys 79AH1524
CONN D38999 CIRC PIN 8 POS CRMP ST JAM NUT 8TERM ROHS COMPLIANT: NO

CONN D38999 CIRC PIN 8 POS CRMP ST JAM NUT 8TERM ROHS COMPLIANT: NO

Supplier's Site
Circular Conn, Rcpt, 13-8, Jam Nut; Military Specification Aero Electric - 98Y4758 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13-8, Jam Nut; Military Specification Aero Electric
98Y4758
Circular Conn, Rcpt, 13-8, Jam Nut; Military Specification Aero Electric 98Y4758
CIRCULAR CONN, RCPT, 13-8, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 13-8, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24FC8PN Conesys Aero-Electric D38999/24FC8PN 79AH1524 98Y4758
Product Name MIL Spec Connector - MIL-DTL-38999 III Conn D38999 Circ Pin 8 Pos Crmp St Jam Nut 8Term Rohs Compliant Conesys Circular Conn, Rcpt, 13-8, Jam Nut; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79016-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Plug socket - FBSD-GD-9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details